EN
  • EN
  • DE

MAX1652EEE+

Part No MAX1652EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 330kHz 16-Pin QSOP / IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5 V ~ 30 V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785448-MAX1652EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1652
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin MalaysiaPhilippines, Republic of Korea, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1652EEE+ CAD Model

Description

The MAX1652EEE+ is a highly efficient, compact, and versatile voltage regulator integrated circuit designed and manufactured by Maxim Integrated. This advanced component is engineered to provide a reliable power management solution for a wide range of applications, including but not limited to portable devices, telecommunications, and computing systems.

Key Features

  • High Efficiency: The MAX1652EEE+ is built for maximum power efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Adjustable Output: It offers an adjustable output voltage range, giving designers the flexibility to tailor the power supply to their specific needs.
  • Low Dropout: The low dropout voltage feature ensures that the regulator maintains a consistent output even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, thus safeguarding the system and extending the life of the regulator.
  • Compact Package: The MAX1652EEE+ comes in a small, surface-mountable package, which is perfect for space-constrained applications.

Applications

Due to its robustness and adaptability, the MAX1652EEE+ is suitable for a multitude of applications. It is particularly beneficial in scenarios where efficient power conversion is critical. Some common applications include:

  • Portable Electronic Devices
  • Networking Equipment
  • Notebook Computers
  • Battery-Powered Devices
  • Embedded Systems

Technical Specifications

The MAX1652EEE+ operates over a wide input voltage range and is capable of delivering a continuous output current. Its precision output voltage regulation ensures stable and reliable operation, even under varying load conditions. The device also features a power-saving shutdown mode, further enhancing its efficiency in battery-powered applications.

Conclusion

In conclusion, the MAX1652EEE+ from Maxim Integrated is a top-tier voltage regulator that offers a blend of efficiency, flexibility, and reliability. With its comprehensive set of features and robust design, it stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess