EN
  • EN
  • DE

LT1121HVIS8

Part No LT1121HVIS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205130-LT1121HVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121HVIS8 CAD Model

Description

Linear Technology's LT1121HVIS8 Voltage Regulator

The LT1121HVIS8 is a high-performance low dropout voltage regulator from Linear Technology, designed to provide stable and reliable power management solutions for a wide range of applications. This component is particularly well-suited for space-constrained and power-sensitive designs due to its compact SO-8 packaging and low quiescent current characteristics.

One of the standout features of the LT1121HVIS8 is its low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages. This makes it an excellent choice for battery-powered devices where maximizing the usage of the available voltage is crucial. With a dropout voltage typically at 0.4V at a 100mA load, it ensures efficient use of power and prolongs battery life.

The LT1121HVIS8 offers an adjustable output voltage range from 1.2V to 29V, providing versatility for different design requirements. Additionally, it has a fixed output voltage version, giving designers the flexibility to choose the most suitable option for their specific needs. The device can deliver up to 150mA of output current, which is ample for various low-power applications.

Thermal performance is another critical aspect of voltage regulators, and the LT1121HVIS8 excels in this area. It is designed to operate over a wide temperature range, with an industrial temperature rating of -40°C to +85°C. This ensures reliable operation even in harsh environmental conditions.

To safeguard the connected electronic components, the LT1121HVIS8 incorporates several protection features. It includes overcurrent and over-temperature protection, which help prevent damage from excessive loads or abnormal temperature rises. Moreover, it has a no-load stability which allows it to remain stable without an output load, making it more versatile in different circuit configurations.

In conclusion, the LT1121HVIS8 from Linear Technology is a robust and efficient solution for designers looking for a high-quality voltage regulator. Its low dropout performance, adjustable output, and protective features make it a solid choice for a variety of electronic devices, ranging from portable gadgets to industrial equipment.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess