EN
  • EN
  • DE

MAX1786AEUI

Part No MAX1786AEUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702197-MAX1786AEUI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1786AEUI CAD Model

Description

The MAX1786AEUI from Maxim Integrated is a highly advanced, integrated circuit designed for precision battery-management solutions. This versatile IC is specifically tailored for monitoring and controlling the charging process of lithium-ion (Li-ion) batteries, which are commonly used in portable electronic devices such as smartphones, laptops, and digital cameras.

The MAX1786AEUI is encapsulated in a compact TSSOP-28 package, making it ideal for space-constrained applications. Its primary function is to ensure that Li-ion batteries operate within their safe operating area, thereby enhancing battery life and reliability. The chip achieves this through a series of features that include voltage monitoring, temperature control, and communication capabilities.

One of the standout features of the MAX1786AEUI is its ability to support a wide range of battery configurations. It can manage single-cell or multi-cell battery packs, providing designers with flexibility in their product development. The device includes accurate voltage measurement capabilities, which are crucial for maintaining the optimal charging and discharging cycles of the battery.

Furthermore, the MAX1786AEUI incorporates a sophisticated algorithm that predicts the remaining capacity of the battery, allowing for intelligent power management and better user experience. It also features an I2C interface, which facilitates communication between the IC and the host processor. Through this interface, the host can access real-time data on battery status, control the charging parameters, and implement custom battery management strategies.

Safety is a paramount concern in battery management, and the MAX1786AEUI addresses this with built-in protection features. These include overvoltage, undervoltage, and overtemperature protection circuits, which help prevent battery damage and ensure the safe operation of the end-user device.

In summary, the MAX1786AEUI from Maxim Integrated is an essential component for designers looking to create sophisticated battery management systems that require high accuracy, flexibility, and safety. Its integration into electronic devices contributes to enhanced performance, extended battery life, and a reliable user experience.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2442 $67.3260
65+ $1.8411 $119.6715
100+ $1.7833 $178.3300
135+ $1.7267 $233.1045
175+ $1.6690 $292.0750
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess