The IRF7404 is a P-Channel HEXFET® Power MOSFET from International Rectifier. This MOSFET is designed for high-efficiency power switching and load management applications. Its low on-resistance and gate charge contribute to efficient power conversion.
Applications:
- Load Switching
- DC-DC converters
- Power Management
- Battery Management
- Motor control
Features:
- P-Channel MOSFET
- Low RDS(on)
- Low Gate Charge
- Surface Mount (SO-8) Package
- Logic-Level Compatible
Benefits:
- Efficient power conversion due to low on-resistance and gate charge
- Simplified driving requirements with logic-level compatibility
- Compact design with SO-8 package
- Suitable for portable and battery-powered applications
- Reduced switching losses
Additional Details:
The IRF7404 has a drain-source voltage (VDS) rating of -40V and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically around 0.035 Ohms at VGS = -10V. The gate threshold voltage is typically between -1V and -3V. The maximum continuous drain current is -9.3A. It comes in a SO-8 package for surface mount assembly. The device's low on-resistance reduces conduction losses. It's ideal for applications requiring efficient load switching. The operating temperature range is -55°C to +175°C. The device is RoHS compliant. The low gate charge contributes to high-speed switching performance.