EN
  • EN
  • DE

MRF5S19100HR3

Part No MRF5S19100HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ NI-780 / Trans RF MOSFET N-CH 65V 3-Pin NI-780 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.93GHz ~ 1.99GHz
Gain 13.9dB
Voltage - Test 28V
Current - Test 1A
Power - Output 22W
Voltage Rating DC 65V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789428-MRF5S19100HR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF5S19100H
Introduction Date February 05, 2004
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5S19100HR3 CAD Model

Description

The MRF5S19100HR3 is a high-performance Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors. This product is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 1.8 to 1990 MHz. The MRF5S19100HR3 is a part of NXP's high-reliability RF power LDMOS transistor family, which is renowned for its high efficiency, gain, and thermal performance.

Key Features

  • Frequency Range: The MRF5S19100HR3 operates effectively across a wide frequency band of 1.8 to 1990 MHz, making it versatile for various applications including but not limited to, broadcast transmitters, cellular base stations, and RF energy applications.
  • Power Output: It delivers exceptional power output, capable of providing up to 100 W of continuous wave (CW) power over its entire operating frequency range.
  • High Gain: The device offers high gain levels, typically providing 18 dB of gain, which contributes to its efficient signal amplification capabilities.
  • Efficiency: With an enhanced efficiency of up to 30%, this LDMOS transistor ensures reduced power consumption and minimizes heat generation, which is critical for system reliability and longevity.
  • Integrated ESD Protection: The transistor comes with integrated electrostatic discharge (ESD) protection, safeguarding the device from sudden electrical surges and enhancing its durability.

Applications

The MRF5S19100HR3's broad frequency range and robust design make it suitable for a wide array of applications. It is commonly used in:

  • Base station applications for wireless communication
  • Industrial, scientific, and medical (ISM) applications
  • Broadcasting equipment
  • RF power amplifiers
  • Test and measurement equipment

Quality and Reliability

NXP's commitment to quality is evident in the MRF5S19100HR3's construction and performance. The device is rigorously tested to ensure it meets the highest standards of reliability and consistency. Its thermally-enhanced package is designed to handle strenuous operating conditions and extend the product's lifespan.

Conclusion

The MRF5S19100HR3 from NXP is a testament to the company's leadership in RF power technology. With its combination of wide frequency range, high power, and efficiency, along with integrated ESD protection, this RF power transistor is an excellent choice for designers looking to enhance the performance and reliability of their high-frequency applications.

You May Also Be Interested in

Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess