EN
  • EN
  • DE

GD75232

Part No GD75232
Manufacturer Texas Instruments
Description MULTIPLE RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1177077-GD75232
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD75232 CAD Model

Description

The GD75232 from Texas Instruments is a versatile, monolithic integrated circuit designed primarily for multiple applications in serial communication systems. It is categorized under the interface - drivers, receivers, transceivers family. This device consists of multiple drivers and receivers that provide a standardized interface to a variety of digital systems, including microprocessors and microcontrollers.

Key Features

  • Multiple Drivers and Receivers: The GD75232 includes three drivers and five receivers, allowing it to support a wide range of communication standards.
  • High Data Rates: This device is capable of handling data rates up to 120 kbps, making it suitable for high-speed serial data communication.
  • Wide Supply Voltage Range: It operates from a single 5V power supply but is also compatible with a supply voltage range of 4.5V to 5.5V, providing flexibility in various power environments.
  • Low Power Consumption: The GD75232 features low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Protection Features: It includes over-temperature protection and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

The GD75232 is commonly used in applications requiring a reliable interface for UART or serial data communication. This includes:

  • Telecommunications
  • Networking equipment
  • Point-of-sale systems
  • Peripheral interface devices

Reliability and Quality

As with all Texas Instruments products, the GD75232 is manufactured to the highest quality standards. It undergoes rigorous testing and validation to ensure that it meets the stringent requirements for industrial and commercial use.

Conclusion

In summary, the GD75232 from Texas Instruments is a highly reliable and functional device that is essential for facilitating communication in digital systems. Its combination of high-speed data handling, low power consumption, and robust protection features make it an ideal choice for designers looking to implement efficient serial communication interfaces in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2411 $50.6310
510+ $0.1979 $100.9290
785+ $0.1917 $150.4845
1,080+ $0.1855 $200.3400
1,395+ $0.1793 $250.1235
1,870+ $0.1608 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,800 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess