EN
  • EN
  • DE

MAX1652EEE

Part No MAX1652EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency, PWM, Step-Down DC-DC Controllers in 16-Pin QSOP | IC REG CTRLR BUCK 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5V ~ 30V
Switching Frequency 150kHz, 300kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1652
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212316-MAX1652EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1652EEE CAD Model

Description

The MAX1652EEE from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed to deliver a stable and reliable power supply. This voltage regulator is part of Maxim's extensive range of power management integrated circuits that are well-regarded for their performance, durability, and efficiency.

With an input voltage range of 2.5V to 7V, the MAX1652EEE is versatile enough to accommodate a variety of power sources, making it an ideal choice for battery-powered applications. It is capable of delivering an adjustable output voltage as low as 1.25V, with an output current of up to 2A, ensuring sufficient power for demanding electronic components.

One of the standout features of the MAX1652EEE is its high efficiency, which can reach up to 95%. This efficiency minimizes power loss as heat, thus reducing the need for extensive heat sinking and allowing for a more compact design. Additionally, the device includes a synchronous rectification mode, which further improves efficiency, especially at light loads.

For protection, the MAX1652EEE comes equipped with a range of safety features. Overcurrent protection safeguards the device and the load from damage due to excessive current, while thermal shutdown ensures the device operates within safe temperature limits. Furthermore, the regulator has a low dropout mode, which allows it to maintain output regulation even when the input-to-output voltage differential is minimal.

The MAX1652EEE is available in a 16-pin QSOP package, which is suitable for space-constrained applications. Its compact size, combined with its power-saving features, makes it an excellent choice for portable devices, such as personal digital assistants (PDAs), cellular phones, and wireless handsets.

In summary, the MAX1652EEE from Maxim Integrated is a robust and efficient solution for DC-DC conversion needs in a wide range of applications. Its high efficiency, comprehensive protection features, and compact form factor make it a valuable component for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess