EN
  • EN
  • DE

MAX1658ESA

Part No MAX1658ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 350mA 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX1658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881151-MAX1658ESA
Ultra Librarian 3D Model Ultra Librarian MAX1658ESA CAD Model

Description

Maxim Integrated MAX1658ESA Voltage Regulators

The MAX1658ESA from Maxim Integrated is a high-efficiency, low-dropout, step-down switching regulator designed to deliver a continuous output current of up to 1A. Packaged in a compact 8-pin SOIC form factor, this device is ideal for space-constrained applications requiring efficient power management. The MAX1658ESA operates over a wide input voltage range from 2.7V to 11V, making it suitable for a variety of battery-operated and logic-controlled systems.

One of the standout features of the MAX1658ESA is its high efficiency, which can reach up to 96%. This is achieved through the use of a synchronous rectifier topology, which reduces power loss during the switching process. Additionally, the regulator offers a low quiescent current, further enhancing its efficiency, particularly in standby modes. This makes the MAX1658ESA an excellent choice for portable devices where battery life is critical.

The device boasts a high-frequency operation at 500kHz, which allows the use of small, low-cost external components. This includes small inductors and capacitors that help to minimize the overall solution size and cost. Furthermore, the MAX1658ESA features internal digital soft-start, which limits inrush current during startup and contributes to the device's reliability and longevity.

Protection features of the MAX1658ESA include cycle-by-cycle current limit, thermal shutdown, and overvoltage protection. These safety measures ensure that the device and the system it powers are safeguarded against a range of potential issues, from overheating to unexpected voltage spikes.

With its adjustable output voltage, which can be set from 1.25V to VIN minus the dropout voltage, the MAX1658ESA provides versatility for different design requirements. Whether powering sensitive analog circuits, microcontrollers, or other digital ICs, this regulator maintains a stable and precise voltage, critical for high-performance electronics.

Overall, the MAX1658ESA from Maxim Integrated is a robust and efficient solution for designers looking to optimize power management in their next project. Its combination of high efficiency, compact size, and comprehensive protection features make it a reliable and versatile choice for a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0382 $50.1910
13+ $8.2365 $107.0745
19+ $7.9791 $151.6029
26+ $7.7217 $200.7642
34+ $7.4643 $253.7862
45+ $6.6922 $301.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess