EN
  • EN
  • DE

MAX1659ESA+T

Part No MAX1659ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.35A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 0.875V @ 350mA
Output Current 350mA
Operating Supply Current 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 16 V
Voltage - Dropout (Typical) 0.49V @ 350mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120468-MAX1659ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1659ESA+T CAD Model

Description

Maxim Integrated MAX1659ESA+T Step-Down DC-DC Converter

The MAX1659ESA+T from Maxim Integrated is a high-efficiency, low-dropout, step-down DC-DC converter designed to deliver a continuous output current of up to 600mA. This compact and robust power management integrated circuit (IC) is ideal for portable devices where efficiency and battery life are critical. The MAX1659ESA+T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.

One of the key features of the MAX1659ESA+T is its ability to maintain a high efficiency across a wide range of load conditions. This is achieved through an advanced pulse-frequency modulation (PFM) control scheme, which reduces the quiescent current to a mere 110µA during light load conditions, thereby extending battery life. The device also offers a low dropout voltage, which ensures that the output voltage remains stable and regulated even when the input voltage approaches the output voltage level.

The MAX1659ESA+T operates over a wide input voltage range of 2.5V to 11V, making it versatile for various applications. It can provide a fixed output voltage of 3.3V or an adjustable output voltage from 1.25V to VIN - 0.3V, allowing designers to tailor the output to meet specific requirements. Additionally, the device includes a range of protective features such as thermal overload protection, short-circuit protection, and a soft-start feature to minimize inrush current during startup.

Applications for the MAX1659ESA+T are diverse and include portable computers, PDAs, cellular phones, and other battery-powered devices where efficient power conversion is necessary. Its high level of integration and efficiency make it an excellent choice for designers looking to improve the performance and extend the battery life of their portable applications.

Overall, the MAX1659ESA+T is a reliable and efficient solution for modern electronic devices requiring a compact, high-performance DC-DC converter. Its ease of use, coupled with Maxim Integrated's reputation for quality, makes it an essential component for power management solutions in a wide range of portable applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6195 $50.5755
22+ $4.6109 $101.4398
34+ $4.4668 $151.8712
47+ $4.3227 $203.1669
60+ $4.1786 $250.7160
81+ $3.7463 $303.4503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess