EN
  • EN
  • DE

MAX1659ESA+

Part No MAX1659ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.35A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 0.875V @ 350mA
Output Current 350mA
Operating Supply Current 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 16 V
Voltage - Dropout (Typical) 0.49V @ 350mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105835-MAX1659ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1659ESA+ CAD Model

Description

The MAX1659ESA+ is a high-efficiency, low-Dropout, linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and versatile component is perfect for a variety of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage, which is essential for maintaining consistent performance in electronic circuits.
  • High Efficiency: With its low-dropout design, the MAX1659ESA+ ensures efficient use of power, which is particularly beneficial for battery-powered devices.
  • Low Noise: This regulator is designed to minimize electrical noise, a critical feature for sensitive applications such as RF or precision measurement devices.
  • Thermal Protection: The MAX1659ESA+ includes built-in thermal protection to prevent overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it suitable for use in challenging environmental conditions.
  • Package Type: The device comes in a SOP-8 package, which is ideal for space-constrained applications.

Applications

The MAX1659ESA+ is designed for a diverse range of applications, including:

  • Portable Devices
  • Notebook Computers
  • Battery-Powered Equipment
  • Handheld Instruments

Technical Specifications

Parameter Value
Output Voltage Fixed
Dropout Voltage Low
Package Type SOP-8
Operating Temperature -40°C to +85°C

The MAX1659ESA+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable power management solutions. Its combination of efficiency, low noise, and thermal protection makes it an excellent choice for designers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9793 $51.7309
27+ $3.7275 $100.6425
42+ $3.6015 $151.2630
60+ $3.3497 $200.9820
78+ $3.2238 $251.4564
97+ $3.0978 $300.4866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess