EN
  • EN
  • DE

MAX165AEWN

Part No MAX165AEWN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Mounting Style SMD
Family Part Number MAX165
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212320-MAX165AEWN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX165AEWN CAD Model

Description

The MAX165AEWN from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Designed with advanced CMOS technology, this ADC is an ideal solution for a wide range of applications that require precise digital representations of analog signals.

Key Features:

  • High-Speed Conversion: The MAX165AEWN offers a fast conversion rate, making it suitable for real-time data acquisition and processing applications.
  • Low Power Consumption: It is optimized for power-sensitive applications, ensuring minimal power usage without compromising on performance.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power supply design and reducing system complexity.
  • Wide Input Range: With its wide analog input range, the MAX165AEWN can handle a variety of signal levels, providing greater flexibility in system design.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold function allows the ADC to capture analog signals at a specific point in time, which is crucial for accurate measurements in dynamic environments.
  • Digital Output: The ADC provides a parallel digital output, facilitating easy interface with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications:

  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Process control
  • Communication systems

The MAX165AEWN is housed in a compact 20-pin WSOIC package, making it suitable for space-constrained applications. It is part of Maxim Integrated's commitment to providing integrated solutions that meet the rigorous demands of modern electronic systems. With its combination of speed, precision, and low power consumption, the MAX165AEWN is the perfect choice for designers looking to enhance the performance of their analog-to-digital conversion while maintaining efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess