EN
  • EN
  • DE

LTC1064-3CN#PBF

Part No LTC1064-3CN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single Low Pass 8th Order 95kHz 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 95kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781733-LTC1064-3CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-3
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-3CN#PBF CAD Model

Description

The LTC1064-3CN#PBF is a state-of-the-art filter building block from Linear Technology, designed to provide designers with a versatile and high-performance solution for a wide range of filtering applications. This integrated circuit is a member of the LTC1064 series of low noise, high-speed, quad universal switched-capacitor filter building blocks.

Key Features

  • Clock-Tunable Filter: The LTC1064-3CN#PBF's filter cutoff frequency is directly proportional to the frequency of the clock signal applied, allowing for easy tuning of the filter's response.
  • Low Noise Design: Engineered to minimize noise, this filter ensures a clean signal path, which is crucial for high-fidelity audio applications and precision instrumentation.
  • High-Speed Operation: With the ability to operate at high clock frequencies, the LTC1064-3CN#PBF is well-suited for applications requiring fast signal processing.
  • Quad Filter Configuration: Four independent filter sections in one package provide design flexibility, enabling the implementation of complex filter topologies.
  • Universal Filter: This device can be configured as a low pass, high pass, bandpass, or notch filter, making it a versatile choice for various filtering needs.

Applications

  • Audio Processing
  • Data Communications
  • Signal Conditioning
  • Anti-Aliasing Filters
  • Waveform Generation
  • Telecommunications
  • Medical Instrumentation

Product Specifications

Parameter Value Supply Voltage ±2.37V to ±8V Operating Temperature 0°C to 70°C Package Type 16-Lead PDIP (N) Part Number LTC1064-3CN#PBF

Whether you are designing a high-end audio system, a sophisticated communication device, or any other application requiring precise and reliable filtering, the LTC1064-3CN#PBF from Linear Technology is an excellent choice that promises to deliver performance, versatility, and ease of use.

You May Also Be Interested in

Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Texas Instruments
Lowest to $30.5777
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess