EN
  • EN
  • DE

SJA1000T

Part No SJA1000T
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description CAN 5Mbps Sleep 5V Automotive 28-Pin SO / IC STAND-ALONE CAN CTRLR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 15mA
Temperature Range - Operating -40°C to 125°C
Case / Package 28-SO
Win Source Part Number 088019-SJA1000T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name SJA1000
Introduction Date November 04, 1997
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SJA1000T CAD Model

Description

The NXP SJA1000T is a high-performance stand-alone Controller Area Network (CAN) controller that facilitates efficient communication among microcontrollers and devices without a host computer. It is designed to implement the CAN protocol version 2.0B which allows for extensive data communication with minimal loading of the host microcontroller.

Key Features

  • Protocol Version: Compliant with CAN specifications version 2.0B, the SJA1000T is capable of handling extended frames with a flexible data-rate for transmission and reception.
  • Bit Rates: It supports programmable bit rates up to 1 Mbit/s, allowing for high-speed data transfer that is essential for real-time applications.
  • Operating Modes: The device offers several modes of operation including normal, sleep, and listen-only modes, providing versatility in managing power consumption and network monitoring.
  • Error Handling: Enhanced error confinement capabilities ensure robust communication by detecting and handling errors effectively.
  • Message Filtering: Dual acceptance filters give the user flexibility in managing incoming messages and reducing the load on the microcontroller.
  • Interface: An SPI interface is available for easy connection to most microcontrollers, and an 8-bit parallel interface for direct microcontroller connectivity.

Applications

The SJA1000T is widely used in automotive and industrial applications due to its reliability in environments that require high-speed and secure data communication. It is suitable for:

  • Automotive networks such as in-vehicle networks for engine control units, body control modules, and sensor data communication.
  • Industrial automation systems where distributed control or real-time data collection is needed.
  • Medical equipment requiring reliable and secure communication between devices.

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Temperature Range -40°C to +85°C Package P-LCC-28

For more detailed information, refer to the SJA1000T datasheet.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess