EN
  • EN
  • DE

MAX1664CUP

Part No MAX1664CUP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV LCD 3OUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Converter, LCD
Voltage - Input 2.8V ~ 5.5V
Number of Outputs 3
Voltage - Output Adjustable
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MAX1664
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881155-MAX1664CUP
Ultra Librarian 3D Model Ultra Librarian MAX1664CUP CAD Model

Description

The MAX1664CUP from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed to meet the rigorous demands of portable and space-constrained electronics. This compact and powerful component is engineered to provide a reliable power solution for devices requiring voltage step-down conversion with high efficiency and low quiescent current.

Key Features

  • Voltage Range: The device operates from an input voltage range of 3.5V to 24V, making it versatile for various applications, from single-cell lithium-ion batteries to industrial supplies.
  • Output Voltage: The output voltage is adjustable from 1.25V to the input voltage, allowing for a wide variety of uses in different circuit designs.
  • High Efficiency: With efficiencies up to 96%, the MAX1664CUP ensures minimal power loss and heat generation, extending battery life in portable devices.
  • Low Quiescent Current: Its low quiescent current of only 110µA (typical) during operation makes it ideal for battery-powered applications where power conservation is crucial.
  • Frequency Operation: The switching frequency is internally set to 300kHz, which provides an optimal balance between efficiency and external component size.
  • Thermal Protection: The device includes thermal overload protection that shuts down the device to prevent damage from overheating.
  • Package: It comes in a 20-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The MAX1664CUP is ideal for a broad range of applications, including:

  • Portable Computers and PDAs
  • Cellular Phones
  • Wireless and DSL Modems
  • GPS Receivers
  • Portable Media Players
  • Other Battery-Operated Devices

Conclusion

In conclusion, the MAX1664CUP from Maxim Integrated is a robust and efficient solution for DC-DC conversion needs in modern electronic devices. Its combination of high efficiency, adjustable output voltage, and low quiescent current, packaged in a small form factor, makes it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0824 $77.0824
2+ $63.2478 $126.4956
3+ $61.2704 $183.8112
4+ $59.2942 $237.1768
6+ $57.3180 $343.9080
7+ $51.3883 $359.7181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess