EN
  • EN
  • DE

MAX1667EAP+

Part No MAX1667EAP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SMART BATT CHGR LEVEL2 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Charge Current - Max 4A, 3A, 1A
Battery Pack Voltage 18.4V (Max)
Voltage - Supply (Max) 28V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 144289-MAX1667EAP+
Ultra Librarian 3D Model Ultra Librarian MAX1667EAP+ CAD Model

Description

The MAX1667EAP+ is a sophisticated thermal management solution from Maxim Integrated, designed to cater to the needs of advanced electronic systems. This high-performance device is integrated into a small, 20-pin SSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Temperature Monitoring: The MAX1667EAP+ is equipped with the capability to monitor temperature using its own internal sensor and two external diode-connected transistors. This allows for precise temperature tracking of the system and critical components.
  • Fan Control: It features a PWM (Pulse Width Modulation) fan-speed control output, which enables it to adjust the cooling fan's speed based on the temperature readings, thus optimizing the cooling efficiency and reducing acoustic noise and power consumption.
  • Programmable Settings: Users can program setpoints for temperature thresholds, fan speed curves, and other parameters through the SMBus serial interface, providing a high degree of customization to meet specific system requirements.
  • Versatility: The MAX1667EAP+ supports both 5V and 12V fans and is suitable for a wide range of applications, including desktop computers, servers, workstations, and other embedded systems.

Technical Specifications

  • Supply Voltage Range: 3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 20-Pin SSOP

Applications

The MAX1667EAP+ is versatile and can be used in various applications that require reliable thermal management, including:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Consumer Electronics

With its advanced features and compact design, the MAX1667EAP+ from Maxim Integrated stands out as a top choice for designers looking to enhance system reliability and performance through effective thermal management.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.9797 $54.9797
3+ $45.1115 $135.3345
4+ $43.7018 $174.8072
5+ $42.2921 $211.4605
7+ $40.8823 $286.1761
9+ $36.6531 $329.8779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess