EN
  • EN
  • DE

MAX1678EUA

Part No MAX1678EUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1-Cell to 2-Cell, Low-Noise, High-Efficiency, Step-Up DC-DC Converter | IC REG BOOST AD/3.3V 550MA 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 0.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2V (3.3V)
Maximum Output Voltage 5.5V
Output Current 550mA (Switch)
Switching Frequency 150kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX1678
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212329-MAX1678EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1678EUA CAD Model

Description

Maxim Integrated MAX1678EUA Thermoelectric Cooler (TEC) Controller

The MAX1678EUA from Maxim Integrated is a highly efficient, pulse-width modulated (PWM), current-mode DC-DC controller designed specifically for driving thermoelectric coolers (TECs). This compact, high-performance device is encapsulated in a microMAX-8 package, offering a space-saving solution for precise temperature control applications.

One of the key features of the MAX1678EUA is its ability to operate from a single supply voltage ranging from +2.7V to +5.5V, making it versatile for various systems. The controller can deliver output currents up to 2A, depending on the external components used, which allows for the management of a wide range of TEC sizes.

The device is engineered with an internal power MOSFET and does not require any external sense resistor, thus minimizing the number of external components needed and simplifying the design process. The MAX1678EUA also integrates a true shutdown mode, which disconnects the load from the power supply to conserve energy when the TEC is not in use.

For precise temperature control, the MAX1678EUA includes a high-accuracy analog control input. This allows for seamless integration with temperature sensors, enabling the system to adjust the TEC current in response to minute changes in temperature. The controller's PWM operation ensures efficient power conversion, which is critical for maintaining the desired temperature without wasting energy.

Safety features are paramount in any control device, and the MAX1678EUA incorporates undervoltage lockout (UVLO), thermal shutdown, and current limit to protect the system under abnormal conditions. These features help to ensure the longevity and reliability of both the TEC and the controller.

The MAX1678EUA is an excellent choice for a variety of applications, including optical components, CCD arrays, and precision instrumentation, where maintaining a specific temperature is crucial. Its high level of integration, small footprint, and robust feature set make it a go-to solution for designers looking to optimize their thermal management systems.

Overall, the Maxim Integrated MAX1678EUA TEC controller is a sophisticated, energy-efficient solution for advanced thermal regulation requirements in compact electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,505 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess