EN
  • EN
  • DE

MAX16803ATE

Part No MAX16803ATE
Manufacturer Maxim Integrated
Description High-Voltage, 350mA, High-Brightness LED Driver with PWM Dimming and 5V Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212332-MAX16803ATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16803ATE CAD Model

Description

Maxim Integrated MAX16803ATE High-Efficiency LED Driver

The MAX16803ATE from Maxim Integrated is a high-performance, high-efficiency LED driver designed to deliver constant current to high-brightness LEDs. It's an ideal solution for automotive, industrial, and general lighting applications. The device is capable of driving up to 350mA of LED current, and its output can be adjusted via an external resistor, offering flexibility for various lighting needs.

This LED driver operates from a 6.5V to 40V input voltage range, making it suitable for a wide array of power supplies and capable of withstanding automotive load-dump events. Its integrated switch allows for step-down (buck), step-up (boost), or SEPIC configurations, providing designers with a versatile platform for different LED arrangements.

The MAX16803ATE features an adjustable switching frequency (100kHz to 1MHz), which can be optimized for efficiency or to reduce electromagnetic interference (EMI) in sensitive applications. Additionally, the device includes a dimming control input that accepts either a DC voltage or a pulse-width modulation (PWM) signal, enabling precise brightness control.

Safety is a key aspect of the MAX16803ATE design. It includes thermal shutdown protection, overvoltage protection, and an open LED detector. These features ensure reliable operation under a variety of fault conditions. Moreover, the device is available in a thermally enhanced, lead(Pb)-free, 16-pin TSSOP-EP package, which aids in efficient heat dissipation and minimizes the footprint on the PCB.

Maxim Integrated's commitment to quality is evident in the MAX16803ATE, with its robust design and built-in protection features. This LED driver is an excellent choice for engineers looking to create reliable, efficient, and flexible lighting solutions that can withstand the rigors of industrial and automotive environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess