EN
  • EN
  • DE
  • IT

MAX16807AUI+T

Part No MAX16807AUI+T
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 5000uA Supply Current 28-Pin TSSOP EP T/R / IC LED DRIVER CTRLR DIM 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 8
Voltage Supply MIN 8V
Voltage Supply MAX 26.5V
Voltage - Output 36V
Output Current per Channel 55mA
Frequency 20kHz ~ 1MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 785456-MAX16807AUI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16807
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX16807AUI+T CAD Model

Description

Maxim Integrated MAX16807AUI+T High-Efficiency LED Driver

The MAX16807AUI+T from Maxim Integrated is a versatile and high-efficiency LED driver designed to deliver constant current to high-brightness LEDs. This driver is ideal for automotive lighting, LCD backlighting, and other general illumination applications that require precise current control to drive LEDs.

Key Features

  • Wide Input Voltage Range: The MAX16807AUI+T operates from a 5.5V to 40V input voltage range, making it suitable for a variety of power sources.
  • Integrated Switch: It includes an integrated MOSFET switch, which simplifies the design and reduces external component count.
  • Adjustable Output Current: The output current is programmable via an external resistor, allowing for customization to the specific needs of the application.
  • PWM Dimming: The device supports PWM dimming, providing flexibility in controlling the brightness levels of the LEDs.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Compact Package: The MAX16807AUI+T comes in a compact TSSOP-28 package, ideal for space-constrained applications.

Applications

This LED driver is suited for a wide array of applications where efficient and reliable LED driving is required. Its robust design makes it particularly well-suited for:

  • Automotive Exterior and Interior Lighting
  • Industrial and Commercial Lighting Systems
  • LED Backlighting for LCD Displays

Reliability and Performance

The MAX16807AUI+T is designed with reliability in mind, featuring protection against undervoltage, overvoltage, and overcurrent conditions. Its high-efficiency operation reduces power dissipation, which is critical for managing heat in LED applications. With its integrated features and robust design, this LED driver from Maxim Integrated provides a high-performance solution for sophisticated LED lighting systems.

For detailed technical specifications and application support, refer to the MAX16807AUI+T datasheet and user guides provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $7.3309
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess