EN
  • EN
  • DE

MAX16813ATP/V+

Part No MAX16813ATP/V+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DVR 4CH CTLR/DISC QFN / IC LED DRIVER CTRLR DIM 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 785459-MAX16813ATP/V+
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16813ATP/V+ CAD Model

Description

MAX16813ATP/V+ High-Efficiency, High-Brightness LED Driver

The MAX16813ATP/V+ from Maxim Integrated is a versatile and high-performance LED driver designed to cater to the demanding requirements of high-brightness LED applications. This integrated circuit is engineered to provide a reliable and efficient solution for automotive, industrial, and general lighting applications.

Equipped with a wide input voltage range of 4.75V to 40V, the MAX16813ATP/V+ is capable of driving multiple high-power LEDs in series, ensuring consistent brightness and improved reliability. Its high efficiency and integrated MOSFET make it an ideal choice for systems where power efficiency and thermal performance are critical.

This LED driver features an adjustable switching frequency from 100kHz to 1MHz, allowing designers to optimize the size of external components and accommodate specific application needs. Moreover, the MAX16813ATP/V+ provides a dimming ratio of up to 5000:1 using its pulse-width modulation (PWM) dimming input, making it perfect for applications that require precise control over light intensity.

The MAX16813ATP/V+ also incorporates various protection features to enhance system safety and longevity. These include overvoltage protection, overtemperature protection, and LED string open and short-circuit protection. Such features ensure that the LED driver operates within safe parameters, thereby safeguarding the LEDs and extending their lifespan.

Furthermore, the MAX16813ATP/V+ comes in a thermally efficient, 20-pin TQFN package with an exposed pad, which aids in heat dissipation. This compact form factor makes it suitable for space-constrained applications while still delivering robust performance.

With its high level of integration, the MAX16813ATP/V+ reduces the need for external components, simplifying the design process and accelerating time-to-market for LED lighting solutions. Whether it's for automotive headlamps, industrial lighting, or architectural illumination, the MAX16813ATP/V+ is an excellent choice for driving high-brightness LEDs with precision and efficiency.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,853 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess