EN
  • EN
  • DE

MAX16814ATP+

Part No MAX16814ATP+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 760545-MAX16814ATP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16814ATP+
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16814ATP+ CAD Model

Description

The MAX16814ATP+ from Maxim Integrated is a versatile and efficient solution designed to drive high-brightness LEDs (HB LEDs) in general lighting, automotive, industrial, and commercial applications. This integrated driver is capable of providing a high level of performance and reliability for systems requiring precise illumination control and high power efficiency.

Key Features:

  • Integrated Four-Channel LED Driver: The device includes four independent PWM dimming switch-mode LED drivers that offer precise control over lighting effects and power management.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 40V, the MAX16814ATP+ can accommodate a broad spectrum of power supplies, making it suitable for a variety of LED lighting scenarios.
  • High Dimming Ratio: It provides a high dimming ratio, which allows for smooth and deep dimming capabilities, essential for applications that require adjustable brightness levels.
  • Integrated MOSFETs: This LED driver integrates high-side n-channel MOSFETs, which help to reduce external component count and simplify the design process.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, ensuring a longer lifespan for your LED setup.
  • Adjustable Switching Frequency: Users can adjust the switching frequency between 100kHz and 1MHz, providing flexibility in optimizing the driver for specific applications and minimizing potential interference with other electronic systems.

Applications:

  • Automotive Exterior and Interior Lighting
  • Industrial and Commercial Lighting Systems
  • Architectural and Ambient Lighting
  • LED Backlighting for LCD Displays

The MAX16814ATP+ is packaged in a thermally enhanced, 20-pin TQFN package with an exposed pad, offering improved heat dissipation capabilities. This feature, along with its wide input voltage range and integrated features, makes the MAX16814ATP+ an excellent choice for designers looking to create sophisticated LED lighting solutions that require minimal external components and maximum efficiency.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess