EN
  • EN
  • DE

MCP1642B-50I/MS

Part No MCP1642B-50I/MS
Manufacturer Microchip Technology
Catalog OEM Souring
Description Switching Regulato
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466593-MCP1642B-50I/MS
Manufacturer Microchip Technology
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.65V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Current - Output 800mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Ultra Librarian 3D Model Ultra Librarian MCP1642B-50I/MS CAD Model

Description

The MCP1642B-50I/MS by Microchip is a compact, high-efficiency, fixed-frequency, synchronous step-up DC-DC converter designed for battery-powered and low-power applications. Housed in an 8-pin MSOP package, it supports input voltages from 0.35V to 5.5V, making it particularly suitable for devices powered by single-cell batteries. This converter is capable of handling output voltages up to 5.0V, making it versatile for a variety of low-power electronics, including portable medical devices, wireless sensors, and handheld instruments. The MCP1642B-50I/MS features a true output disconnect which isolates the load from the battery when switched off, as well as an automatic bypass mode which enhances efficiency when the input voltage is close to the output voltage. With its high switching frequency, it enables the use of small, low-cost inductors and ceramic capacitors, reducing overall solution size and cost. Additionally, its quiescent current is extremely low, enhancing battery life in portable applications. The MCP1642B-50I/MS embodies Microchip's commitment to providing innovative power management solutions that meet stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $12.3753
Renesas Electronics America
MCU
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Renesas Electronics America
MCU
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5915 $61.0555
40+ $2.9469 $117.8760
61+ $2.8547 $174.1367
84+ $2.7627 $232.0668
109+ $2.6706 $291.0954
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess