EN
  • EN
  • DE

MAX16814AUP/V+

Part No MAX16814AUP/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1212338-MAX16814AUP/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16814AUP/V+
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16814AUP/V+ CAD Model

Description

Maxim Integrated MAX16814AUP/V+ High-Efficiency, High-Brightness LED Driver

The MAX16814AUP/V+ from Maxim Integrated is a versatile and powerful LED driver designed to provide a high-efficiency solution for driving high-brightness LEDs. This integrated circuit is ideal for a wide range of applications, including automotive lighting, LCD backlighting, projector display lighting, and general-purpose LED illumination.

Equipped with a wide input voltage range of 5.5V to 40V, the MAX16814AUP/V+ can accommodate various power supply requirements, making it suitable for use in both automotive and industrial environments. It features an integrated high-side current-sense amplifier, which simplifies the design by eliminating the need for an external sense resistor and thus reduces the overall component count.

The MAX16814AUP/V+ supports both pulse-width modulation (PWM) and analog dimming control, providing designers with flexibility in controlling the brightness levels of the LEDs. The PWM dimming response is exceptionally fast, allowing for high-frequency dimming that can be used to reduce visible flicker or to implement advanced light patterns.

This LED driver also includes comprehensive protection features to ensure the longevity and reliability of the end application. It offers overvoltage protection, thermal shutdown, and open or short LED detection. These features help prevent damage to the LED array and the driver itself in the event of abnormal operating conditions.

Furthermore, the MAX16814AUP/V+ boasts a high switching frequency of up to 1MHz, which allows for the use of small, low-profile inductors and capacitors, thus minimizing the size of the power supply. This high-frequency operation also enables faster transient responses, which is critical for applications requiring quick adjustments to light intensity.

Overall, the MAX16814AUP/V+ is an efficient, robust, and feature-rich LED driver that offers design engineers a high degree of flexibility and performance for their LED lighting solutions. Its compact TSSOP-20 package makes it an ideal choice for space-constrained applications while providing the necessary power and control for high-brightness LED arrays.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6454 $70.9362
6+ $19.4014 $116.4084
8+ $18.7951 $150.3608
11+ $18.1888 $200.0768
15+ $17.5825 $263.7375
20+ $15.7636 $315.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess