EN
  • EN
  • DE

MAX6101EUR+T

Part No MAX6101EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 13μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021889-MAX6101EUR+T
Family Name MAX6101
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6101EUR+T CAD Model

Description

The MAX6101EUR+T is a precision, low-dropout, micropower voltage reference from Maxim Integrated, a company known for its high-quality analog and mixed-signal engineering solutions. This component is part of Maxim's extensive range of voltage references designed for applications requiring a stable and accurate reference voltage.

Key Features

  • Output Voltage: The MAX6101EUR+T provides a fixed output voltage of 1.25V, suitable for a wide array of applications that require a precise reference voltage.
  • Low Dropout Voltage: This voltage reference features a remarkably low dropout voltage, ensuring stable operation even with minimal difference between the input voltage and the output voltage.
  • High Accuracy: With an initial accuracy of ±1%, the device is suitable for precision applications where a consistent and accurate reference is critical.
  • Low Power Consumption: It is designed for battery-powered and portable devices, thanks to its micropower operation, which minimizes power consumption and extends battery life.
  • Temperature Stability: The MAX6101EUR+T offers excellent temperature stability, which guarantees a consistent output voltage over a wide temperature range, making it ideal for environments with temperature variations.
  • Small Package: Available in a compact SOT-23 package, it is an excellent choice for space-constrained applications.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing for reliable performance in diverse conditions.

Applications

The MAX6101EUR+T is versatile and can be used in various applications, including but not limited to:

  • Data Converters (ADCs/DACs)
  • Battery-Powered Equipment
  • Portable Instrumentation
  • Power Supplies
  • Industrial Control Systems

Conclusion

The MAX6101EUR+T from Maxim Integrated stands out for its precision, low power consumption, and robust performance in a variety of conditions. Its small footprint and high accuracy make it an excellent choice for designers seeking a reliable voltage reference source in their electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4952 $52.3320
85+ $1.2268 $104.2780
130+ $1.1885 $154.5050
175+ $1.1502 $201.2850
225+ $1.1118 $250.1550
305+ $0.9968 $304.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess