EN
  • EN
  • DE
  • IT

MAX16814BETP+T

Part No MAX16814BETP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311065-MAX16814BETP+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16814BETP+T CAD Model

Description

The Maxim Integrated MAX16814BETP+T is a versatile, high-performance LED driver designed to cater to the demanding requirements of automotive, display backlighting, and general high-power LED illumination applications. This integrated circuit (IC) is engineered to deliver precise and stable current to LEDs, ensuring consistent brightness and color uniformity.

Key Features

  • High Efficiency: With an integrated switch-mode controller, the MAX16814BETP+T operates at a high efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 5V to 40V, accommodating various power supplies and fluctuations in power.
  • Integrated MOSFET: The inclusion of a high-side n-channel MOSFET simplifies the design and reduces external component count.
  • Adjustable Current Control: Designers can set the LED current with precision using an external resistor, allowing for fine-tuning of the light output.
  • PWM Dimming: The driver supports pulse-width modulation (PWM) dimming, offering a wide dimming range that enables various lighting effects and power saving.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and lifespan.

Applications

  • Automotive Exterior and Interior Lighting
  • LED Backlighting for LCD Displays
  • General Purpose High-Power LED Lighting

Package and Availability

The MAX16814BETP+T comes in a compact, thermally efficient, 20-pin TQFN-EP (Exposed Pad) package, making it suitable for space-constrained applications. The exposed pad design facilitates better thermal management, critical for maintaining performance in LED driving applications. The product is available in tape and reel format, denoted by the '+T' suffix, which is ideal for automated manufacturing processes.

Maxim Integrated's commitment to quality and performance is evident in the MAX16814BETP+T LED driver, making it a reliable choice for designers looking to enhance their lighting solutions with efficiency, precision, and versatility.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.4631
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess