EN
  • EN
  • DE

MAX16814UTP+

Part No MAX16814UTP+
Manufacturer Maxim Integrated
Description Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212340-MAX16814UTP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814UTP+ CAD Model

Description

Maxim Integrated MAX16814UTP+ High-Efficiency LED Driver

The MAX16814UTP+ from Maxim Integrated is a highly versatile and efficient LED driver integrated circuit designed to provide a comprehensive solution for driving high-power LEDs in automotive, industrial, and architectural lighting applications. This advanced driver IC is capable of delivering constant current to ensure uniform brightness and long LED life, making it an ideal choice for systems that require reliable and consistent performance.

Key Features

  • Wide Input Voltage Range: The MAX16814UTP+ operates from a 5.5V to 40V input voltage range, accommodating a variety of power supplies and allowing for flexibility in system design.
  • High-Efficiency Operation: With an integrated high-side current-sense amplifier and a p-channel MOSFET, the driver ensures efficient operation, minimizing power loss and heat generation.
  • PWM Dimming Capability: The device supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs, enhancing the user experience and conserving energy when full brightness is not required.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, which helps to prevent damage to the LED driver and extend the overall system lifespan.
  • Adjustable Current Control: Designers can set the output current with an external resistor, offering the flexibility to drive a wide range of LEDs with different current requirements.

Applications

The MAX16814UTP+ is particularly well-suited for high-power LED applications where efficiency and reliability are paramount. Typical applications include:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural lighting
  • General-purpose LED illumination

Package and Availability

The MAX16814UTP+ comes in a compact TQFN-20 package, offering a space-efficient solution for PCB designs. Its small footprint allows for integration into a wide range of lighting fixtures without compromising performance. Maxim Integrated provides this LED driver IC to meet the needs of designers looking for a high-quality, reliable, and easy-to-use solution for their high-brightness LED applications.

For more detailed information, specifications, and application notes, designers are encouraged to consult the MAX16814UTP+ datasheet available on the Maxim Integrated website or through authorized distributors.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess