Products specifications

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Voltage - Output 18V
Features Dimmable
Voltage - Input 6V ~ 28V
Contents Board(s)
Utilized IC / Part MAX16818
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569272-MAX16818EVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX16818EVKIT+ CAD Model

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LM3554TMEEV/NOPB
Infineon Technologies
TLD5099EP - 1 Non-Isolated Output Dimmable LED Driver Evaluation Board
Need more? Email Us
ECAD model for TLD5099EPB2BEVALKITTOBO1
Texas Instruments
TCA6507 - 7 Non-Isolated Outputs Dimmable LED Driver Evaluation Board
Need more? Email Us
ECAD model for TCA6507EVM
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us
ECAD model for IS31FL3729-QFLS4-EB
Microchip Technology
Need more? Email Us
ECAD model for MCP1252DM-BKLT
Kinetic
EVAL BOARD FOR KTD2027
Need more? Email Us
ECAD model for KTD2027EWE-MMEV01
Infineon Technologies
TLD1211SJ - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
ECAD model for TLD1211SJEVALTOBO1
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
ECAD model for IS31FL3235A-QFLS2-EB
Infineon Technologies
Need more? Email Us
ECAD model for ILD4001 1.0A BOARD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention