EN
  • EN
  • DE

MAX16821CATI+

Part No MAX16821CATI+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming  28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 28V
Frequency 125kHz ~ 1.5MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Win Source Part Number 144291-MAX16821CATI+
Ultra Librarian 3D Model Ultra Librarian MAX16821CATI+ CAD Model

Description

Maxim Integrated MAX16821CATI+ High-Efficiency LED Driver

The MAX16821CATI+ is a high-performance LED driver integrated circuit (IC) from Maxim Integrated, designed to provide a highly efficient solution for driving high-brightness LEDs. This IC is particularly suitable for automotive, industrial, and general lighting applications where reliability and efficiency are paramount.

With its wide input voltage range of 4.75V to 5.5V, the MAX16821CATI+ is versatile and can be used in various power supply configurations. It supports a switching frequency range of 100kHz to 1MHz, which allows for flexibility in the design of the external components, enabling designers to optimize the size and efficiency of their lighting solutions.

The MAX16821CATI+ features an integrated high-side current-sense amplifier, which simplifies the design and reduces the external component count. This feature, along with the IC's ability to operate in a wide temperature range of -40°C to +125°C, makes it an ideal choice for demanding environments.

One of the key benefits of the MAX16821CATI+ is its high dimming ratio capability, which provides precise control over the brightness of the LEDs. This is achieved through either analog dimming via the ISET pin or pulse-width modulation (PWM) dimming, which can be synchronized to an external clock for consistent and flicker-free operation.

Additionally, the MAX16821CATI+ incorporates various protection features to ensure the longevity and safety of the LED system. These include thermal shutdown, open-circuit detection, and short-circuit protection. The device also features a soft-start capability to limit inrush current during startup, further enhancing the reliability of the system.

For designers looking for a robust and efficient LED driver solution, the MAX16821CATI+ offers a compact, high-performance option that can be easily integrated into a wide range of lighting applications. Its advanced features and protections ensure a durable and consistent operation, making it a top choice for driving high-brightness LEDs.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess