EN
  • EN
  • DE

MAX1782ETM+C8F

Part No MAX1782ETM+C8F
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR MGMT CTRL 48TQFN  /  Battery Battery Monitor IC 48-TQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Monitor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX1782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 43
Win Source Part Number 1014619-MAX1782ETM+C8F
Ultra Librarian 3D Model Ultra Librarian MAX1782ETM+C8F CAD Model

Description

The MAX1782ETM+C8F from Maxim Integrated is a sophisticated battery management integrated circuit (IC) designed to enhance the performance and longevity of lithium-ion (Li-ion) and lithium-polymer (Li-Poly) batteries. This high-precision IC is well-suited for portable devices where efficient battery management is crucial, such as smartphones, laptops, and digital cameras.

One of the standout features of the MAX1782ETM+C8F is its ability to provide precise voltage monitoring and cell balancing. This ensures that all cells within a battery pack are charged and discharged evenly, preventing overcharging and extending the overall battery life. The IC's advanced cell-balancing algorithm helps maintain the cells' state of charge, which is essential for the safety and efficiency of battery packs.

The MAX1782ETM+C8F also comes equipped with a range of safety features designed to protect the battery during operation. These include overvoltage, undervoltage, and overtemperature protection, which safeguard the cells from conditions that could lead to damage or failure. Additionally, this IC integrates fault detection and diagnostic functions that provide critical information about the battery's status and health, allowing for proactive maintenance and replacement scheduling.

This battery management IC is designed with a compact form factor, the 48-pin TQFN (Thin Quad Flat No leads) package, which allows for easy integration into space-constrained designs. Its small footprint makes it an ideal choice for applications where board space is at a premium.

Maxim Integrated's MAX1782ETM+C8F is also known for its low power consumption, which helps to minimize the drain on the battery it is managing, thus contributing to longer operating times for the end device. With its robust design and comprehensive feature set, the MAX1782ETM+C8F is a reliable and efficient solution for advanced battery management in modern electronic devices.

You May Also Be Interested in

Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess