EN
  • EN
  • DE

MAX3646ETG

Part No MAX3646ETG
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DR 622MBPS 3.63V 24TQFN / 155Mbps to 622Mbps SFF/SFP Laser Driver with Extinction Ratio Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Supply Voltage (V) 2.97V ~ 3.63V
Current - Supply 47mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMD
Part Number Series MAX3646
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812785-MAX3646ETG
Ultra Librarian 3D Model Ultra Librarian MAX3646ETG CAD Model

Description

The MAX3646ETG is a cutting-edge laser driver designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This laser driver is tailored for high-speed fiber optic communication systems, offering unparalleled performance and reliability for a wide range of applications including data centers, telecommunication networks, and high-speed computing interfaces.

With its compact 24-pin TQFN package, the MAX3646ETG provides a space-efficient solution that is ideal for densely packed circuit boards where real estate is at a premium. The device operates over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Key Features

  • High-Speed Operation: Designed for modulation speeds up to 11.3Gbps, the MAX3646ETG is capable of handling the demanding throughput requirements of modern optical networks.
  • Low Power Dissipation: The device is engineered for efficiency, minimizing power consumption and heat generation, which is critical for maintaining the integrity of high-speed communication systems.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser by adjusting the drive current in response to temperature changes and aging.
  • Extinction Ratio Control (ERC): The ERC function allows for precise control over the laser's on/off contrast ratio, which is crucial for maintaining signal integrity.
  • Digital Diagnostics: Integrated diagnostics enable real-time monitoring of the laser's performance, facilitating easier maintenance and troubleshooting.

Applications

  • 10Gbps Ethernet (10GBASE)
  • 10Gbps Fibre Channel
  • SONET/SDH Systems
  • High-Speed Data Links

The MAX3646ETG from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it an excellent choice for system designers looking to implement high-speed optical communication interfaces. Whether for upgrading existing infrastructure or designing new systems, the MAX3646ETG laser driver stands as a testament to Maxim Integrated's commitment to advancing the frontiers of communication technology.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8500 $52.6500
21+ $4.8000 $100.8000
33+ $4.6500 $153.4500
45+ $4.5000 $202.5000
58+ $4.3500 $252.3000
77+ $3.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess