EN
  • EN
  • DE

MAX16823AUE/V+

Part No MAX16823AUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 100MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 40V
Voltage - Output 39.3V
Current - Output / Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX16823
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845732-MAX16823AUE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16823AUE/V+ CAD Model

Description

Maxim Integrated MAX16823AUE/V+ High-Efficiency LED Driver

The MAX16823AUE/V+ from Maxim Integrated is a versatile and efficient solution for powering high-brightness LEDs. Designed with automotive and industrial lighting applications in mind, this advanced LED driver integrates a high-voltage, high-accuracy current-sense amplifier, which allows for precise control of LED current to ensure consistent brightness and extend LED life.

One of the key features of the MAX16823AUE/V+ is its wide input voltage range of 5.5V to 40V, making it suitable for a variety of power supply conditions. This flexibility is particularly beneficial in fluctuating environments such as automotive electrical systems. The device can operate with an external PWM (Pulse Width Modulation) signal or analog dimming control, providing designers with multiple options for brightness control and power management.

The MAX16823AUE/V+ also boasts an integrated switch-mode controller, which can drive an external MOSFET, enabling it to handle high power LEDs with ease. The inclusion of a spread-spectrum frequency modulation feature helps in minimizing EMI (Electromagnetic Interference), a critical aspect for automotive and industrial applications where compliance with EMI standards is essential.

With its thermal shutdown and overvoltage protection features, the MAX16823AUE/V+ ensures safe operation under various conditions. These protective measures help prevent damage to the LED driver and the LEDs themselves, contributing to the reliability and longevity of the lighting system.

The device is available in a compact, 16-pin TSSOP package with an exposed pad, which assists in thermal management by allowing heat to be efficiently dissipated from the device. This compact form factor makes the MAX16823AUE/V+ an excellent choice for space-constrained applications.

In summary, the MAX16823AUE/V+ LED driver from Maxim Integrated is a high-performance, feature-rich solution that meets the stringent requirements of automotive and industrial lighting systems. It offers designers the efficiency, flexibility, and reliability needed to create advanced, long-lasting LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6208 $52.4160
47+ $2.1504 $101.0688
73+ $2.0832 $152.0736
100+ $2.0160 $201.6000
129+ $1.9488 $251.3952
172+ $1.7472 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess