EN
  • EN
  • DE

UCS1001-1-BP-TR

Part No UCS1001-1-BP-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC USB PORT POWER CTRLR 20QFN  /  USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel
Applications USB Dedicated Charging Port (DCP), Power Switch
Current - Supply 650µA
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number UCS1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names UCS1001-1-BP-CT,UCS1001-1-BP-DKR
Standard Package 5,000
Win Source Part Number 986308-UCS1001-1-BP-TR
Ultra Librarian 3D Model Ultra Librarian UCS1001-1-BP-TR CAD Model

Description

The UCS1001-1-BP-TR from Microchip Technology is a state-of-the-art USB port power controller designed for precision and efficiency in managing power delivery and consumption for USB ports. This advanced component is a crucial part of any USB power supply design, ensuring devices are charged safely and efficiently.

Key Features

  • Programmable Current Limiting: The UCS1001-1-BP-TR allows for precise control over the amount of current that can be drawn from the USB port, protecting both the charging device and the power source from potential damage due to overcurrent conditions.
  • Dynamic Thermal Management: This device features an internal thermal feedback loop that actively manages the power output to prevent overheating, ensuring reliable performance under varying load conditions.
  • High Accuracy Charging: With built-in charge emulation profiles, the UCS1001-1-BP-TR can cater to different devices' charging requirements, providing optimal charging for a wide range of USB-powered devices.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is included to safeguard the USB port and connected devices against static electricity and surges, enhancing the durability and longevity of the system.

Applications

The versatility of the UCS1001-1-BP-TR makes it suitable for a wide array of applications, including but not limited to:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Consumer electronics charging stations
  • Industrial USB power delivery systems

Technical Specifications

As a product of Microchip Technology, the UCS1001-1-BP-TR is designed to meet rigorous industry standards. Here are some of its technical specifications:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-QFN (4x4mm)
  • RoHS Compliant

With its robust feature set and reliable performance, the UCS1001-1-BP-TR is an excellent choice for designers and engineers looking to incorporate USB power control into their projects. Its integration into systems ensures that USB devices receive the appropriate power management for safe and efficient operation.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess