The MAX16823AUEAA+ from Maxim Integrated is a cutting-edge, high-efficiency linear high-brightness LED (HB LED) driver designed to provide a reliable solution for automotive, display backlighting, and general lighting applications. This versatile driver is capable of driving multiple HB LEDs in series, ensuring consistent brightness and extending LED life.
Key Features
- Wide Input Voltage Range: Operates from a 5.5V up to 40V supply, accommodating a variety of power sources.
- 3-Channel LED Driver: Each channel can drive several HB LEDs in series, providing design flexibility and scalability.
- Integrated Switches: On-chip power MOSFETs minimize external components and simplify design.
- High Dimming Ratio: Offers a high PWM dimming ratio, allowing for precise control over brightness levels.
- Thermal Protection: Features thermal shutdown protection that safeguards the device and connected LEDs from overheating.
- Adjustable Current Control: External resistors allow for adjustable current control to match specific LED requirements.
Applications
- Automotive Exterior and Interior Lights
- LED Backlighting for LCD Displays
- General Purpose LED Lighting
- Industrial and Architectural Lighting
Product Benefits
The MAX16823AUEAA+ enhances system reliability and simplifies design by integrating multiple features into a single package. Its high-voltage capability allows for long LED strings, reducing the number of required drivers. The device's built-in safety features, such as thermal protection and open LED detection, ensure a robust solution for demanding applications. With its high dimming ratio, the MAX16823AUEAA+ is ideal for applications requiring dynamic light intensity control.
For designers and engineers looking for a flexible, high-performance LED driver, the MAX16823AUEAA+ offers an excellent balance of features, efficiency, and reliability, making it a smart choice for a wide range of lighting applications.