EN
  • EN
  • DE

MAX16826ATJ/V+

Part No MAX16826ATJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRL PWM 15MA 32TQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 15mA 32-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Mfr Maxim Integrated
Series -
Package Tray
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 24V
Voltage - Output -
Current - Output / Channel 15mA
Frequency 100kHz ~ 1MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX16826
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60 pcs
Win Source Part Number 1382748-MAX16826ATJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX16826ATJ/V+ CAD Model

Description

The MAX16826ATJ/V+ is a high-performance LED driver integrated circuit (IC) from Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This LED driver is specifically designed to provide a flexible and efficient solution for automotive, industrial, and general lighting applications.

Key Features

  • Integrated Four-Channel LED Driver: The MAX16826ATJ/V+ can drive up to four LED strings, making it suitable for managing multiple LEDs in complex lighting systems.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 40V, this device is versatile and can accommodate varying supply voltages, ensuring compatibility with a broad range of applications.
  • High Efficiency: The LED driver is designed for high efficiency, which reduces power consumption and heat generation, thus enhancing the longevity of the lighting system.
  • Integrated Fault Protection: It includes features such as open LED detection, short-circuit protection, and overtemperature protection, ensuring safe and reliable operation even under fault conditions.
  • Adjustable Output Current: The device allows precise control over the LED current, which can be set via external resistors, providing flexibility in the design and optimization of the lighting system.
  • Thermal Management: The IC comes in a thermally enhanced, 32-pin TQFN package, which aids in heat dissipation and maintains performance stability.

Applications

The MAX16826ATJ/V+ is ideal for a wide range of applications that require high-quality and efficient LED driving capabilities. It is particularly well-suited for automotive lighting systems, including exterior lighting such as headlights, tail lights, and indicators, as well as interior illumination. Additionally, it can be used in industrial lighting fixtures and architectural lighting installations where multiple LEDs are employed.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX16826ATJ/V+ meets the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. This LED driver IC is a testament to Maxim's dedication to providing advanced solutions for complex lighting systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1656 $55.8280
11+ $9.1615 $100.7765
17+ $8.8752 $150.8784
24+ $8.5889 $206.1336
31+ $8.3026 $257.3806
41+ $7.4438 $305.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess