EN
  • EN
  • DE

MAX16831ATJ+

Part No MAX16831ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High-Voltage, High-Power LED Driver with Analog and PWM Dimming Control | IC LED DRIVER CTRLR DIM 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 5.5V
Voltage - Supply (Maximum) 76V
Frequency 125kHz ~ 600kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX16831
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212349-MAX16831ATJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16831ATJ+ CAD Model

Description

The MAX16831ATJ+ from Maxim Integrated is a high-performance, high-voltage LED driver specifically designed to meet the demanding requirements of automotive and industrial lighting applications. This versatile and efficient driver IC is capable of delivering constant current to high-brightness LEDs, ensuring consistent illumination and prolonged LED life.

Key Features

  • Wide Input Voltage Range: The device operates from a 5.5V to 65V input voltage range, making it suitable for a variety of power supplies and capable of withstanding automotive load dump conditions.
  • Integrated MOSFET: An integrated high-side n-channel MOSFET allows for reduced external component count, thereby simplifying the design and reducing overall system cost.
  • PWM Dimming: The MAX16831ATJ+ supports PWM dimming, offering precise control over the brightness levels of the LEDs, which is essential for applications that require variable light output.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, protecting both the LED driver and the LEDs from overheating.
  • Adjustable Current Control: The output current can be set with an external resistor, enabling flexibility in controlling the brightness of the LEDs and accommodating a wide range of LED configurations.

Applications

The MAX16831ATJ+ is ideal for a variety of applications where high-voltage LED driving is required. Common applications include:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural lighting
  • Emergency vehicle warning lights
  • General-purpose LED illumination

Package and Reliability

The device is offered in a thermally enhanced, lead(Pb)-free, 32-pin TQFN package with an exposed pad for improved heat dissipation. It is specified over the automotive temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions.

With its robust design and comprehensive feature set, the MAX16831ATJ+ LED driver from Maxim Integrated stands out as a top choice for developers looking to create efficient and reliable high-brightness LED lighting solutions.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess