EN
  • EN
  • DE

MAX16834AUP+T

Part No MAX16834AUP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 28V
Output Voltage 27V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 106219-MAX16834AUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16834AUP+T CAD Model

Description

Maxim Integrated MAX16834AUP+T High-Power LED Driver

The Maxim Integrated MAX16834AUP+T is a high-efficiency, high-brightness LED (HB LED) driver that is designed to accommodate a wide range of lighting applications. This versatile IC is particularly suitable for automotive, industrial, and architectural lighting systems due to its robust feature set and capability to drive high-power LEDs with precision and reliability.

At the heart of the MAX16834AUP+T is an integrated switch-mode controller that operates over a wide input voltage range of 4.75V to 5.5V, making it ideal for systems that require a flexible power supply solution. The device can be configured in either boost, buck-boost, or SEPIC topologies, providing design flexibility to meet the needs of various circuit configurations and ensuring compatibility with different types of LEDs and power sources.

The driver supports a high dimming ratio capability, which is essential for applications that require precise light control and energy savings. It achieves dimming through either analog dimming by adjusting the voltage on the IADJ pin or through digital PWM dimming, which provides high-frequency dimming with a dedicated PWM input. This flexibility allows designers to choose the most appropriate dimming method for their specific application requirements.

With its integrated MOSFET and current-sense amplifier, the MAX16834AUP+T simplifies the design and reduces the external component count. This integration not only saves board space but also enhances system reliability. Additionally, the device features cycle-by-cycle current limiting and thermal shutdown protection, which safeguard the LED driver against over-current and over-temperature conditions, ensuring the longevity of the lighting system.

The MAX16834AUP+T is available in a compact TQFN-20 package, which is ideal for space-constrained applications. Its small footprint, combined with a high level of integration, makes it a popular choice for engineers looking to design efficient, high-performance LED lighting solutions with minimal external components.

Overall, the Maxim Integrated MAX16834AUP+T LED driver is a high-quality, adaptable solution for powering high-brightness LEDs in a variety of demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2091 $51.3456
38+ $2.6332 $100.0616
59+ $2.5509 $150.5031
82+ $2.4686 $202.4252
105+ $2.3863 $250.5615
141+ $2.1394 $301.6554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess