EN
  • EN
  • DE

LM5116WG/NOPB

Part No LM5116WG/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20-CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6 V to 100 V
Frequency - Switching 200kHz, 535kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-CFP
Win Source Part Number 1054852-LM5116WG/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5116WG/NOPB CAD Model

Description

Product Overview: LM5116WG/NOPB from Texas Instruments

The LM5116WG/NOPB is a synchronous buck controller designed by Texas Instruments, renowned for its precision and efficiency in power management applications. This integrated circuit is specifically engineered to cater to a wide range of voltage inputs while delivering a regulated output with high accuracy. It is an ideal choice for converting high voltage to lower voltage with high efficiency, making it suitable for various electronic devices and industrial applications.

Key Features

  • Wide Input Range: The LM5116WG/NOPB operates with an input voltage range from 4.5V to 75V, accommodating a broad spectrum of power sources.
  • Adjustable Output: Users can set the output voltage from 1.215V to 80% of Vin, providing flexibility for different load requirements.
  • High Efficiency: The device employs a synchronous rectification scheme, which significantly enhances efficiency, especially at high input voltages.
  • Programmable Switching Frequency: The switching frequency can be programmed between 50 kHz and 750 kHz or synchronized to an external clock, offering design versatility.
  • Robust Protection Features: It includes features such as thermal shutdown, overvoltage protection, and an adjustable current limit, ensuring reliable operation under various conditions.

Applications

The LM5116WG/NOPB is adept at managing power in a multitude of applications. It is commonly used in:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Networking and server systems
  • Power conditioning for renewable energy systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM5116WG/NOPB is no exception, as it is designed to meet stringent industry standards. It is available in a thermally enhanced 20-pin HTSSOP package, which aids in heat dissipation and ensures stable performance over a wide temperature range. This product is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

With its robust feature set and flexible design options, the LM5116WG/NOPB from Texas Instruments stands out as a versatile and efficient solution for advanced power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess