EN
  • EN
  • DE

MAX1689AEUB

Part No MAX1689AEUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701865-MAX1689AEUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1689AEUB CAD Model

Description

The MAX1689AEUB from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter designed to provide a reliable power solution for portable electronic devices. This advanced component is engineered to deliver a fixed or adjustable output voltage from a single-cell, two-cell, or three-cell battery pack, making it an ideal choice for a wide range of battery-powered applications.

Key Features

  • High Efficiency: The MAX1689AEUB operates with an efficiency of up to 96%, ensuring minimal power loss and extended battery life.
  • Voltage Options: Users can select a fixed output voltage (3.3V or 5V) or adjust the output from 2.7V to 5.5V, providing flexibility for various design requirements.
  • Low Quiescent Current: With a quiescent current of only 110µA, this converter is optimized for low-power consumption when in operation.
  • Small Package: The ultra-small, 10-pin µMAX package is space-efficient, making it suitable for space-constrained applications.
  • Pulse Frequency Modulation (PFM) Control: PFM control provides high efficiency over a wide range of loads.

Applications

  • Portable Media Players
  • Handheld Devices
  • Wireless Mice and Keyboards
  • Personal Digital Assistants (PDAs)
  • Portable Instruments

Technical Specifications

Parameter Value
Input Voltage Range 0.7V to 5.5V
Output Voltage Range (Adjustable) 2.7V to 5.5V
Fixed Output Voltage Options 3.3V, 5V
Maximum Output Current Dependent on Input Voltage and Inductor
Package Type µMAX-10
Operating Temperature Range -40°C to +85°C

The MAX1689AEUB's combination of high efficiency, flexible voltage options, and compact packaging makes it a versatile choice for designers looking to optimize power management in their portable electronic products. Maxim Integrated's commitment to quality ensures that this step-up converter will provide a reliable power source to enhance the performance and user experience of your devices.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess