EN
  • EN
  • DE

MAX16903RA33/V+TCE

Part No MAX16903RA33/V+TCE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MINI BCK CONVRT 2.1MHZ TD / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX16903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1354979-MAX16903RA33/V+TCE
Ultra Librarian 3D Model Ultra Librarian MAX16903RA33/V+TCE CAD Model

Description

Maxim Integrated's MAX16903RA33/V+TCE: High-Efficiency, Automotive Step-Down Converter

Introducing the MAX16903RA33/V+TCE, a state-of-the-art automotive step-down converter from Maxim Integrated, designed to deliver exceptional performance and reliability for automotive applications. This compact and efficient voltage regulator is engineered to meet the stringent requirements of the automotive industry, providing a fixed 3.3V output voltage with a maximum output current of 1A.

The MAX16903RA33/V+TCE operates over a wide input voltage range from 3.5V to 28V, making it ideal for handling the variable electrical conditions typical in automotive environments. Its ability to sustain up to 40V load dump scenarios ensures continued functionality under extreme transient conditions, protecting downstream circuits from high voltage spikes.

With a high efficiency of up to 90%, this step-down converter minimizes power loss and heat generation, thus enhancing the overall system reliability and performance. The device features a low quiescent current, which is particularly beneficial for applications that require low power consumption during standby modes, such as vehicle infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

The MAX16903RA33/V+TCE is equipped with a range of protective features to ensure safe operation under various conditions. These include overcurrent protection, thermal shutdown, and undervoltage lockout. The device's robust thermal performance is further supported by its thermally enhanced TDFN package, which provides excellent power dissipation and allows for operation in a wide temperature range, typically from -40°C to +125°C.

Installation and integration of the MAX16903RA33/V+TCE are made simple thanks to its small form factor and minimal external component requirements. The device is available in a compact, 10-pin (3mm x 3mm) TDFN package, making it an ideal choice for space-constrained automotive applications.

Overall, the MAX16903RA33/V+TCE from Maxim Integrated is a robust and efficient solution for automotive power regulation needs, offering a blend of performance, protection, and ease of use that designers and engineers will appreciate in their advanced vehicular systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess