EN
  • EN
  • DE

MAX16903RATB33/V+T

Part No MAX16903RATB33/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1066447-MAX16903RATB33/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16903RATB33/V+T CAD Model

Description

Maxim Integrated MAX16903RATB33/V+T DC-DC Converter

The MAX16903RATB33/V+T is a high-performance, automotive-grade step-down DC-DC converter designed and manufactured by Maxim Integrated. This advanced power management integrated circuit (PMIC) is engineered to deliver a fixed output voltage of 3.3V with an exceptional efficiency and accuracy, making it an ideal solution for powering a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics.

Featuring a compact 10-pin TDFN package, the MAX16903RATB33/V+T offers a space-saving footprint for modern electronic designs where board space is at a premium. The device operates over a wide input voltage range from 3.5V to 28V, ensuring compatibility with various automotive battery configurations and the ability to withstand cold-crank and stop-start conditions commonly encountered in vehicle power systems.

With its integrated high-side switch, the MAX16903RATB33/V+T provides a continuous output current up to 1A, making it capable of powering a host of electronic loads. The device incorporates advanced features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the converter and the downstream circuitry from potential damage caused by abnormal operating conditions.

The converter's switching frequency is fixed at 2.1MHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, further reducing the overall solution size. Additionally, the high-frequency operation minimizes electromagnetic interference (EMI), a critical consideration in the design of automotive electronics to ensure compliance with stringent EMI regulations.

Maxim Integrated's commitment to quality is evident in the MAX16903RATB33/V+T, as it is AEC-Q100 qualified, ensuring reliable performance under the harsh conditions of the automotive environment. Designers can trust this DC-DC converter to deliver stable and efficient power, with the added benefit of Maxim Integrated's robust technical support and extensive design resources.

Overall, the MAX16903RATB33/V+T stands out as a versatile and reliable power solution for automotive electronics, offering a blend of performance, efficiency, and compact design that meets the demands of modern vehicle architectures.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess