EN
  • EN
  • DE

MAX16907SATE/V+

Part No MAX16907SATE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 1V (5V)
Maximum Output Voltage 10V
Current - Output 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Part Number Series MAX16907
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812652-MAX16907SATE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16907SATE/V+ CAD Model

Description

Maxim Integrated's MAX16907SATE/V+ Automotive Step-Down Converter

The MAX16907SATE/V+ from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed specifically for automotive applications. This robust power management solution is engineered to provide a compact, reliable, and high-performance voltage conversion for a broad range of automotive electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics.

Key Features

  • Wide Input Voltage Range: The device operates over a 3.5V to 36V input voltage range, making it suitable for handling standard automotive battery voltages, including during cold crank and load dump conditions.
  • High Efficiency: With its synchronous rectification technology, the MAX16907SATE/V+ achieves high conversion efficiency, thereby reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1V to 10V, allowing for flexibility in powering various electronic components.
  • Peak Current-Mode Control: This feature provides fast transient response and ease of compensation, ensuring stable operation across different load conditions and input voltages.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat, enhancing the longevity of the converter and the overall system.
  • Spread Spectrum: Frequency modulation reduces EMI emissions, which is particularly crucial in the sensitive automotive environment.
  • Small Package Size: Housed in a small, thermally enhanced TQFN package, the MAX16907SATE/V+ saves space on the PCB, which is a critical factor in modern automotive design.

Applications

The MAX16907SATE/V+ is ideal for a variety of automotive applications where efficient power conversion is required. It is particularly well-suited for:

  • Infotainment and Navigation Systems
  • ADAS and Safety Systems
  • Telematics
  • Body Control Modules
  • Power Supplies for Microprocessors and DSPs

Maxim Integrated's commitment to quality and reliability is evident in the MAX16907SATE/V+, making it a top choice for automotive manufacturers seeking high-performance power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7886 $50.1948
44+ $2.2881 $100.6764
68+ $2.2166 $150.7288
94+ $2.1451 $201.6394
121+ $2.0736 $250.9056
162+ $1.8591 $301.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess