EN
  • EN
  • DE

MAX16907SAUE/V+

Part No MAX16907SAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (5V) 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name MAX16907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881173-MAX16907SAUE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16907SAUE/V+ CAD Model

Description

Maxim Integrated MAX16907SAUE/V+ Automotive Step-Down Converter

The Maxim Integrated MAX16907SAUE/V+ is a highly efficient, automotive-grade, synchronous step-down DC-DC converter designed to deliver outstanding performance for a wide range of automotive applications. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the stringent requirements of the automotive industry, providing reliable and stable voltage conversion in harsh vehicular environments.

The MAX16907SAUE/V+ operates over a wide input voltage range from 3.5V to 36V, making it suitable for handling standard automotive battery voltages, including during cold-crank and load-dump scenarios. This flexibility allows the device to be used in a variety of automotive systems, including infotainment, navigation, and Advanced Driver-Assistance Systems (ADAS).

With its integrated high-side and low-side MOSFETs, the MAX16907SAUE/V+ achieves high efficiency, which is crucial for reducing power loss and heat generation. This efficiency, combined with a compact thermally enhanced 16-pin TSSOP-EP package, ensures that the device can be easily integrated into space-constrained automotive applications while maintaining optimal thermal performance.

The converter supports an adjustable output voltage range from 1V to 10V, with the ability to deliver up to 2.2A of continuous output current. This makes it versatile enough to power a variety of automotive subsystems. Additionally, the MAX16907SAUE/V+ features a fixed 2.1MHz switching frequency which minimizes the size of external components and helps to avoid interference with AM radio bands, a common concern in automotive environments.

For enhanced safety and reliability, the MAX16907SAUE/V+ includes a host of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout. These safeguards ensure that the device operates within safe parameters, protecting both the power supply and the downstream components it powers.

Overall, the Maxim Integrated MAX16907SAUE/V+ is a robust and versatile step-down converter that offers the performance, efficiency, and reliability required for modern automotive electronic systems. Its advanced features and comprehensive protection mechanisms make it an ideal choice for designers looking to enhance their automotive power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3507 $51.7154
52+ $1.9288 $100.2976
81+ $1.8685 $151.3485
111+ $1.8083 $200.7213
144+ $1.7480 $251.7120
192+ $1.5672 $300.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess