EN
  • EN
  • DE

MAX16908RA50/V+

Part No MAX16908RA50/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701891-MAX16908RA50/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16908RA50/V+ CAD Model

Description

The MAX16908RA50/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of the automotive industry. This advanced power management IC is ideal for applications requiring a reliable and efficient power supply solution with a small footprint.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 3.5V to 36V, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • High-Efficiency: With its high-efficiency synchronous step-down regulator, the MAX16908RA50/V+ is capable of delivering up to 2A of continuous output current while maintaining energy efficiency.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for versatile use across various applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and other components from damage due to overheating.
  • Frequency Synchronization: The IC supports frequency synchronization to reduce electromagnetic interference (EMI), which is critical in automotive applications.

Applications

The MAX16908RA50/V+ is particularly well-suited for powering automotive infotainment systems, navigation units, and advanced driver-assistance systems (ADAS). Its robust design also makes it a reliable choice for other transport applications such as heavy trucks, buses, and emergency vehicles.

Design Advantages

Maxim Integrated's focus on compactness and efficiency is evident in the MAX16908RA50/V+. The device's small package size enables designers to minimize board space without sacrificing performance. Additionally, with built-in spread-spectrum modulation, the converter helps to minimize EMI, a critical factor in the design of automotive electronics.

Quality and Reliability

As with all Maxim Integrated products, the MAX16908RA50/V+ is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring reliable operation in the harsh environments that automotive components are often exposed to.

Overall, the MAX16908RA50/V+ step-down converter is a testament to Maxim Integrated's commitment to providing innovative, high-quality power solutions for the automotive industry.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess