EN
  • EN
  • DE

MAX16909RAUE+CFZ

Part No MAX16909RAUE+CFZ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 36V Synchronous Step Down Single-Out 5V/1V to 10V 3A 16-Pin TSSOP EP / IC REG BUCK ADJ/5V 3A 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 3A
Frequency - Switching 400kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785478-MAX16909RAUE+CFZ
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16909
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16909RAUE+CFZ CAD Model

Description

Maxim Integrated MAX16909RAUE+CFZ Automotive Step-Down Converter

The MAX16909RAUE+CFZ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver reliable and efficient power regulation in a wide range of vehicle applications. This compact integrated circuit is engineered to meet the stringent requirements of the automotive industry, providing a robust power solution for infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Featuring a 3.5V to 36V input voltage range, the MAX16909RAUE+CFZ is capable of operating under extreme conditions, ensuring consistent performance even during start-stop events and cold-crank scenarios. Its ability to withstand load dump events further enhances its suitability for automotive environments where voltage spikes are common.

The device offers a fixed 5V output voltage, which is a common requirement for many automotive subsystems. With an impressive output current capability of up to 1A, it can power a broad range of sensors, microcontrollers, and other electronic components. The MAX16909RAUE+CFZ also boasts high efficiency, which minimizes power loss and heat generation, thereby contributing to the longevity and reliability of the overall system.

One of the key features of this step-down converter is its integrated compensation, which simplifies the design process by reducing the number of external components required. This not only saves space on the PCB but also helps to reduce the overall cost and complexity of the power management design.

The MAX16909RAUE+CFZ comes in a compact, thermally-efficient 16-pin TSSOP-EP package that is suitable for space-constrained applications. The exposed pad design enhances thermal performance, ensuring that the device operates within its specified temperature range even under full load conditions.

For safety-critical applications, the MAX16909RAUE+CFZ includes a range of protective features such as over-temperature protection, short-circuit protection, and under-voltage lockout. These features ensure that the device not only protects itself but also safeguards the electronics it powers, contributing to the overall safety and reliability of the vehicle's electronic systems.

In conclusion, the MAX16909RAUE+CFZ from Maxim Integrated is a versatile and robust power solution for automotive applications, offering high efficiency, a wide input voltage range, and a strong set of protective features, all packaged in a space-saving design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4006 $50.4126
51+ $1.9697 $100.4547
79+ $1.9081 $150.7399
109+ $1.8466 $201.2794
141+ $1.7850 $251.6850
188+ $1.6004 $300.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess