The MAX16910CAA9/V+ is a high-performance, automotive-grade, linear regulator manufactured by Maxim Integrated, designed to deliver a continuous output current of up to 200mA. This component is specifically engineered to provide a stable and reliable power supply in a wide range of automotive and industrial applications.
Key Features
- Output Voltage: This regulator offers a fixed output voltage of 5V, which is ideal for powering microcontrollers, sensors, and other electronic components that require a stable 5V supply.
- Low Dropout: With a low dropout voltage, the MAX16910CAA9/V+ ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-operated devices.
- High Accuracy: The output voltage accuracy is maintained within ±2%, which is critical for applications requiring precise voltage regulation.
- Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
- Wide Input Voltage Range: It can handle an input voltage range from 3.5V to 30V, accommodating a variety of power sources and conditions.
- Low Quiescent Current: The regulator's quiescent current is exceptionally low, which is beneficial for power-sensitive applications.
Applications
The MAX16910CAA9/V+ is versatile and can be used in a variety of applications, including:
- Automotive infotainment and navigation systems
- Automotive power supplies
- Industrial control systems
- Telematics
- Portable and battery-powered devices
Package and Reliability
This regulator is offered in a small, 8-pin TDFN package with an exposed pad, which aids in thermal dissipation. The MAX16910CAA9/V+ meets the AEC-Q100 standard for automotive reliability, ensuring performance under harsh conditions. It is also protected against short-circuit and reverse battery conditions, enhancing its durability and lifespan in complex electronic systems.