EN
  • EN
  • DE

MAX16913AGEE/V+T

Part No MAX16913AGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CURRENT SENSE SWITCH 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Current Sense Amp, Current Switch
Operating Supply Current 600μA
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 122066-MAX16913AGEE/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16913AGEE/V+T CAD Model

Description

Maxim Integrated's MAX16913AGEE/V+T Automotive Step-Down Converter

The MAX16913AGEE/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This compact and robust integrated circuit provides a reliable solution for converting higher voltage inputs to lower voltage outputs with exceptional power efficiency.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 28V, making it suitable for various automotive battery configurations and able to withstand cold-crank and stop-start conditions.
  • High Efficiency: With an efficiency rating that can reach up to 90%, the MAX16913AGEE/V+T ensures minimal power loss and heat generation, contributing to the longevity and reliability of the system.
  • Integrated Switch: The inclusion of an internal switch simplifies the design and reduces external component count, facilitating a more compact and cost-effective power solution.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to tailor the output to specific application requirements.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing system safety and reliability.
  • Automotive Qualifications: It is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications.

Applications

The MAX16913AGEE/V+T is ideally suited for a range of automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply. Its robust design and high reliability make it an excellent choice for harsh automotive environments where performance and durability are paramount.

Package and Availability

Offered in a 16-pin TSSOP package, the MAX16913AGEE/V+T is designed for ease of integration into automotive systems. The device's compact form factor allows for space-saving designs, crucial in the dense electronic environments found in modern vehicles. Maxim Integrated provides this step-down converter in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its blend of performance, efficiency, and automotive-grade reliability, the MAX16913AGEE/V+T step-down converter from Maxim Integrated stands out as an essential component for powering the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8823 $55.0584
18+ $5.6471 $101.6478
28+ $5.4706 $153.1768
38+ $5.2941 $201.1758
49+ $5.1177 $250.7673
66+ $4.5882 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess