EN
  • EN
  • DE

MAX16928CGUP+T

Part No MAX16928CGUP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701929-MAX16928CGUP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16928CGUP+T CAD Model

Description

Maxim Integrated's MAX16928CGUP+T Automotive Display Power Management IC

The MAX16928CGUP+T is a highly integrated power management solution designed by Maxim Integrated, specifically tailored for automotive display applications. This advanced IC is engineered to provide a reliable and efficient power supply for in-car display systems, such as those used for navigation, infotainment, and instrument clusters.

At the heart of this IC is a four-output display power supply that combines both a high-performance step-up converter and two linear regulators, designed to deliver the voltages required for TFT LCD panels. The MAX16928CGUP+T ensures a stable and clean power supply, which is critical for maintaining the display's image quality and preventing any visual disturbances that could distract the driver.

One of the key features of the MAX16928CGUP+T is its wide input voltage range, which allows it to operate efficiently in the variable voltage environment of an automobile. The device is capable of handling input voltages from 4.5V to 36V, making it robust against voltage transients and surges that are common in automotive power systems. Furthermore, it is designed with integrated fault protection features, including overvoltage, overtemperature, and short-circuit protection, which safeguard the display system and contribute to the product's reliability and longevity.

The MAX16928CGUP+T also offers flexibility with programmable switching frequency and spread spectrum options, which help to minimize electromagnetic interference (EMI), a critical consideration in the dense electronic environment of modern vehicles. This ensures that the display's power supply does not interfere with other sensitive electronic systems within the car.

Maxim Integrated has packaged the MAX16928CGUP+T in a compact, 24-pin TQFN package with an exposed pad, which not only saves space but also enhances thermal performance. This makes it an ideal choice for space-constrained automotive applications where maintaining a small footprint is essential.

In summary, the MAX16928CGUP+T from Maxim Integrated is a robust and efficient solution for automotive display power management, offering reliability, flexibility, and performance that meets the stringent requirements of the automotive industry.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess