EN
  • EN
  • DE

MAX16929GGUI/V+T

Part No MAX16929GGUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Current 750mA
Operating Supply Voltage 3 V ~ 5.5 V, 4 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 701937-MAX16929GGUI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16929
Introduction Date May 12, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16929GGUI/V+T CAD Model

Description

Introducing the MAX16929GGUI/V+T Automotive Power Management IC from Maxim Integrated

Maxim Integrated's MAX16929GGUI/V+T is a high-performance power management integrated circuit (PMIC) designed specifically for automotive display applications. This advanced PMIC is engineered to provide a reliable and efficient power solution for small to medium-sized automotive TFT-LCD panels used in navigation systems, infotainment displays, and instrument cluster screens.

Key Features

  • Integrated Power Supplies: The MAX16929GGUI/V+T includes multiple switching regulators and linear regulators to provide a complete power supply solution for TFT-LCD panels.
  • High Efficiency: With its advanced design, this PMIC ensures high efficiency, which is critical for reducing heat and prolonging the life of electronic components in automotive environments.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it suitable for a variety of automotive battery conditions, including cold cranking and stop-start scenarios.
  • Comprehensive Protection Features: The device includes built-in protection features such as overvoltage, short-circuit, and thermal shutdown to ensure the safety and reliability of the power supply system.
  • Automotive Grade: As an automotive-grade product, the MAX16929GGUI/V+T meets stringent quality and reliability standards required for use in vehicular applications.

Applications

The versatility of the MAX16929GGUI/V+T makes it ideal for a range of automotive applications, including but not limited to:

  • Automotive navigation systems
  • Center stack displays
  • Rear-seat entertainment systems
  • Instrument cluster displays

Technical Specifications

The MAX16929GGUI/V+T operates at an ambient temperature range of -40°C to +105°C, accommodating the extreme conditions of automotive environments. It is available in a compact, 28-pin TSSOP package that is lead(Pb)-free and RoHS-compliant, ensuring environmental considerations are met.

By choosing the MAX16929GGUI/V+T for your automotive display applications, you are selecting a product from Maxim Integrated that exemplifies performance, efficiency, and reliability. Its comprehensive feature set and automotive-grade design make it the go-to choice for powering the next generation of automotive display technologies.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess