EN
  • EN
  • DE

MAX16930BATLW/V+T

Part No MAX16930BATLW/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC to DC Controller Buck Dual with Preboost 1MHz to 2.2MHz 36V 20uA 40-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Voltage 10 V
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Outputs 3
Output Configuration Positive
Output Current 10 A
Output Type Adjustable, Fixed
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Both
Win Source Part Number 1075012-MAX16930BATLW/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16930BATLW/V+T CAD Model

Description

Maxim Integrated's MAX16930BATLW/V+T: A High-Efficiency Automotive Power Management IC

The MAX16930BATLW/V+T is a cutting-edge power management integrated circuit (IC) from Maxim Integrated, designed specifically for automotive applications. This robust IC is engineered to provide a high-efficiency power supply solution for automotive infotainment and advanced driver assistance systems (ADAS), among others. Its compact design and integrated features make it an ideal choice for space-constrained environments.

One of the standout features of the MAX16930BATLW/V+T is its ability to manage high input voltages, ranging from 3.5V to 28V, with extended operation up to 40V. This makes it extremely versatile and ensures reliable performance even during automotive load dump conditions. Furthermore, the device can withstand voltage transients up to 45V, offering additional protection against surges and spikes commonly encountered in automotive power systems.

The MAX16930BATLW/V+T boasts an impressive efficiency rate, thanks to its integrated high-side switch and inductor-based (buck) converter. This design reduces power loss, thereby minimizing heat generation and allowing for a more compact heat-sinking solution. The result is a power management system that not only conserves energy but also contributes to the overall longevity and reliability of the electronic systems it powers.

Another significant advantage of this IC is its ability to support a wide range of output voltages, catering to the diverse power requirements of modern automotive electronics. The device offers adjustable output voltage settings, ensuring compatibility with various microcontrollers, sensors, and other electronic components. Additionally, the MAX16930BATLW/V+T is equipped with a range of safety features, including overvoltage protection, undervoltage lockout, and thermal shutdown, which safeguard the IC and the connected devices from potential damage caused by abnormal operating conditions.

For developers and engineers seeking a power management solution that combines efficiency with robustness, the MAX16930BATLW/V+T from Maxim Integrated is an excellent choice. Its adherence to automotive standards, coupled with Maxim Integrated's reputation for quality and reliability, makes this IC a go-to component for automotive power supply designs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8015 $81.6030
4+ $33.4788 $133.9152
6+ $32.4324 $194.5944
8+ $31.3860 $251.0880
10+ $30.3407 $303.4070
13+ $27.2014 $353.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,516 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess