EN
  • EN
  • DE

MAX1694

Part No MAX1694
Manufacturer Maxim Integrated
Description USB Current-Limited Switches with Fault Blanking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212363-MAX1694
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1694 CAD Model

Description

The MAX1694 from Maxim Integrated is a sophisticated, current-limited switch designed to enhance USB power management in a variety of applications. This compact, high-performance component is engineered to provide a controlled power distribution to USB ports, ensuring devices operate within the USB specifications for bus-powered peripherals.

Key Features

  • Current Limiting: The MAX1694 offers precise current limiting to prevent damage to USB ports by limiting the output current to a safe level. This feature is crucial for protecting both the host device and the peripheral from overcurrent conditions.
  • High-Speed Switching: With fast on/off switching capability, the MAX1694 ensures minimal delay in power distribution, which is essential for maintaining efficient USB communication and quick response times.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects against overheating. If the junction temperature exceeds the thermal threshold, the switch automatically turns off to prevent thermal damage.
  • Low Quiescent Current: It boasts a low quiescent current, making it an energy-efficient choice for battery-powered devices, as it minimizes power consumption when in standby mode.
  • Reverse Leakage Protection: The MAX1694 also prevents reverse leakage current when it is powered down, thereby protecting the downstream devices from any potential harm.

Applications

The MAX1694 is ideal for a range of applications, including:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Controllers
  • Hot-Swap Power Supplies

Technical Specifications

The device operates over a wide voltage range and offers a variety of package options for flexible design integration. Its technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current Limit: Typically 500mA (adjustable)
  • Low Standby Current: Typically 1µA
  • Package Options: Available in small-outline and leadless packages

With its combination of protection features, high efficiency, and small footprint, the MAX1694 from Maxim Integrated is an excellent choice for managing USB power delivery in a wide array of electronic devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0998 $62.9940
70+ $1.7233 $120.6310
105+ $1.6690 $175.2450
145+ $1.6158 $234.2910
185+ $1.5616 $288.8960
250+ $1.3999 $349.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess