EN
  • EN
  • DE

MAX16944EGEE/V

Part No MAX16944EGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701959-MAX16944EGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16944EGEE/V CAD Model

Description

The MAX16944EGEE/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for powering automotive applications. This advanced power management integrated circuit (PMIC) offers a compact solution for converting higher voltage batteries to the lower voltages required by automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.5V to 36V, making it suitable for use in a variety of automotive battery configurations, including standard 12V lead-acid and 24V truck batteries.
  • High Efficiency: The MAX16944EGEE/V features a synchronous step-down converter architecture, which provides high efficiency and reduces power dissipation, an essential aspect for thermal management in enclosed automotive environments.
  • Adjustable Output: The output voltage is adjustable and can be set to the desired level using external resistors, providing design flexibility to match specific application requirements.
  • Robust Protection Features: It includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under harsh automotive conditions.
  • Low Quiescent Current: The device boasts a low quiescent current, which minimizes battery drain when the vehicle is turned off or in standby mode.

Applications

The MAX16944EGEE/V is ideal for a wide array of automotive applications, including:

  • Infotainment and telematics systems
  • ADAS and safety systems
  • Body control modules
  • Automotive power supplies

Package and Reliability

Encased in a 24-pin TSSOP package with an exposed pad, the MAX16944EGEE/V is designed to facilitate efficient heat dissipation. The device is qualified for the automotive temperature range of -40°C to +125°C, ensuring performance and reliability in a wide range of environmental conditions.

With its robust feature set and adherence to automotive industry standards, the MAX16944EGEE/V from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient power solution for their automotive electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess